| Status: | Unknown |
|---|---|
| Series: | SB350 Series |
| RoHS: | Unknown |
Prices starting from US$0.30
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$4.44
|
173
in stock
|
Buy Now |
|
RS Americas
from US$19.59
|
118
in stock
|
Buy Now |
|
Powell Electronics
from US$548.85
|
50
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.30
|
40
in stock
|
Buy Now |
|
TME
from US$6.77
|
1
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
90
in stock
|
Buy Now |
|
Newark Electronics
from US$19.09
|
0
in stock
|
Buy Now |
|
Sager
from US$22.91
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Relay Specialties
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | SB350 Series |
|---|---|
| Gender | Hermaphroditic |
| No. of Positions | 2Positions |
| Pitch Spacing | - |
| For Use With | SB350 Wire or Busbar Contacts |
| Colour | Blue |
| Connector Mounting | Cable Mount |
| POWER CONNECTOR HOUSING BLUE SB CONNECTOR SB, SB 350 SERIES | RS Americas |
| Plug And Socket Connector Housing | Newark Electronics |
| Heavy Duty Power Connectors SB350 HOUSING ONLY BLUE | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accessory Type | Compact Relay |
|---|---|
| Product Range | - |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Accessory Type | Display and Driver |
|---|---|
| For Use With | Composit Video Source |
| RoHS Compliant | Yes |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Supply Voltage | 12.8V |
|---|---|
| Lamp Base Type | Wedge |
| Bulb Size | T-5 |
| MSCP | 12 |
| Average Bulb Life | 1000h |
| Current Rating | 1A |
| Lead Style | Wedge |
| Length | 37.8mm |
| Lens Style | Tubular, T-5, 16mm |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 912?
Additional datasheets, footprints and schematics for 912 are listed on our Part Details page. You can also find images and similar parts to 912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 912 fall under?
The 912 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 912 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 912 you can contact the distributor directly for product support, shipping queries etc.
Is the 912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 912 have stock available?
Authorised distributors including RS, RS Americas, Powell Electronics, Hawk Electronics and TME have stock available or on a lead time for 912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 912 often in real-time on the comparison pages.
What if I can't find stock of 912?
You can fill out our help required form which you can use to request a quote for 912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.