9112AG-27LF Clock Timing & Frequency Management by Integrated Device Technology

CLOCK DRIVER 140MHZ TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
No stock
Buy Now
Logo for element14
element14
from US$2.29
-
Buy Now

Specifications

Clock IC Type Clock Driver
Frequency 140MHz
No. of Outputs 4Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style TSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9112AG-27LF?

Additional datasheets, footprints and schematics for 9112AG-27LF are listed on our Part Details page. You can also find images and similar parts to 9112AG-27LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9112AG-27LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9112AG-27LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9112AG-27LF fall under?

The 9112AG-27LF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to 9112AG-27LF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9112AG-27LF you can contact the distributor directly for product support, shipping queries etc.

Is the 9112AG-27LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9112AG-27LF have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 9112AG-27LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9112AG-27LF often in real-time on the comparison pages.

What if I can't find stock of 9112AG-27LF?

You can fill out our help required form which you can use to request a quote for 9112AG-27LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay