9109 SL001 Twinaxial Cable by Alpha Wire

TWINAXIAL CABLE, 20AWG, 100 OHM, 1000FT, GREY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,740.08

Distributor Stock
Logo for Newark
Newark
from US$4,187.90
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4,397.65
-
Buy Now
Logo for Farnell
Farnell
from US$1,740.08
-
Buy Now

Specifications

Wire Gauge 20AWG
Impedance 100ohm
Jacket Color Grey
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 7 x 28AWG
RoHS Compliant Yes

Alternative Descriptions

Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Grey | Newark Electronics
Multiconductor Cable, EcoFlex, Braid Shield, MultiConductor,2C,18AWG,600V | Alpha Wire 9109 SL001 | RS Americas
CABLE, TWINAX, SLATE, 304.8M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9109 SL001?

Additional datasheets, footprints and schematics for 9109 SL001 are listed on our Part Details page. You can also find images and similar parts to 9109 SL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9109 SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9109 SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9109 SL001 fall under?

The 9109 SL001 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 9109 SL001 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9109 SL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9109 SL001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9109 SL001 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 9109 SL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9109 SL001 often in real-time on the comparison pages.

What if I can't find stock of 9109 SL001?

You can fill out our help required form which you can use to request a quote for 9109 SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay