Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.23
|
117
in stock
|
Buy Now | |
Electro Enterprises
from US$19.82
|
152
in stock
|
Buy Now | |
element14
from US$18.68
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$23.69
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$17.16
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$18.73
|
-
|
Buy Now | |
Avnet America
from US$13.57
|
-
|
Buy Now | |
RS Americas
from US$20.91
|
-
|
Buy Now | |
Boersig
from US$20.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | AMP RM & RME ARINC Series Size 20 Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FOR USE WITH | AMP RM & RME ARINC 20 SIZE CONTACTS |
---|---|
PRODUCT RANGE | TE CONNECTIVITY / AMP 910 |
TOOL BODY MATERIAL | PLASTIC |
RoHS Compliant | NO |
INSERT/EXTRACTION TOOL, SIZE 20 CONTACT | element14 |
Extraction Removal&Insertion Tools INS/EXT TOOL | Rapid Electronics |
INSERTION/EXTRACTION TOOL | Heilind Electronics |
Insertion/Extraction Tool | Newark Electronics |
Insertion/Extraction Tool For Size 20 Contacts in AMP RM and RME ARINC Connectors | Avnet America |
Insertion/Extraction Tool,20AWG, Red/White, Contact Size 20,For AMP RM & RME ARINC | TE Connectivity 91066-4 | RS Americas |
Where can I find additional details, specifications and documents for a 91066-4?
Additional datasheets, footprints and schematics for 91066-4 are listed on our Part Details page. You can also find images and similar parts to 91066-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91066-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91066-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91066-4 fall under?
The 91066-4 is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 91066-4 when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91066-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 91066-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91066-4 have stock available?
Authorised distributors including Electro Enterprises, element14, Farnell, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 91066-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91066-4 often in real-time on the comparison pages.
What if I can't find stock of 91066-4?
You can fill out our help required form which you can use to request a quote for 91066-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.