Status: | Unknown |
---|---|
Series: | 9104 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 9104 Series |
Relay Mounting | Through Hole |
Coil Resistance | 175ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 1kV |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage VDC Nom | 5V |
External Depth | 24.13mm |
External Height | 8.13mm |
External Width | 6.22mm |
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht | Newark Electronics |
REED RELAY THT 5V 1FormA | Rutronik |
RELAY, REED, SPST-NO, 1KV, 0.5A, THT | element14 |
Reed Relay, SIP 4-Pin, Mount5 VDC, 1A SPST-NOES Shield: N/A, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 9104-05-11?
Additional datasheets, footprints and schematics for 9104-05-11 are listed on our Part Details page. You can also find images and similar parts to 9104-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9104-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9104-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9104-05-11 fall under?
The 9104-05-11 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 9104-05-11 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9104-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 9104-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9104-05-11 have stock available?
Authorised distributors including Newark Electronics, Rutronik, element14, Farnell and Relay Specialties have stock available or on a lead time for 9104-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9104-05-11 often in real-time on the comparison pages.
What if I can't find stock of 9104-05-11?
You can fill out our help required form which you can use to request a quote for 9104-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.