Status: | Unknown |
---|---|
Series: | CB4200 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | CB4200 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 250V |
Circuit Breaker Thermal Magnetic 1Pole 15A 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a 9102003500?
Additional datasheets, footprints and schematics for 9102003500 are listed on our Part Details page. You can also find images and similar parts to 9102003500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9102003500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9102003500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9102003500 fall under?
The 9102003500 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9102003500 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9102003500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9102003500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9102003500 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9102003500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9102003500 often in real-time on the comparison pages.
What if I can't find stock of 9102003500?
You can fill out our help required form which you can use to request a quote for 9102003500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.