Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wireless - RF |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | - |
Mouse Colour | Black Red |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optical Mouse, Standard, Blk/Red | Newark Electronics |
OPTICAL MOUSE, STANDARD, BLK/RED | element14 |
Logitech Wireless Mouse M235 1000dpi Optical Ambidextrous Black / Red | Distrelec |
Where can I find additional details, specifications and documents for a 910-002496?
Additional datasheets, footprints and schematics for 910-002496 are listed on our Part Details page. You can also find images and similar parts to 910-002496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 910-002496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 910-002496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 910-002496 fall under?
The 910-002496 is listed under Logitech Parts.
Can I view similar or alternative parts?
You can view similar parts to 910-002496 when available in the Logitech Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 910-002496 you can contact the distributor directly for product support, shipping queries etc.
Is the 910-002496 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 910-002496 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 910-002496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 910-002496 often in real-time on the comparison pages.
What if I can't find stock of 910-002496?
You can fill out our help required form which you can use to request a quote for 910-002496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.