Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wireless - RF |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | - |
Mouse Colour | Black Silver |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optical Mouse, Standard, Blk/Silver | Newark Electronics |
OPTICAL MOUSE, STANDARD, BLK/SILVER | element14 |
Logitech Wireless Mouse M815 is a simple, reliable mouse with Plug and Play wireless. You get the reliability of a cord with wireless convenience and freedom - fast data transmission and virtually no delays or dropouts. You'll enjoy the high quality and reliability. The tiny nano receiver works right away without software and is small enough to leave in your USB port, so you won't lose it. And on top of that, this comfy, contoured mouse treats your hand right. o Plug-and-play wireless connectivity o 1-year battery life* o Logitech reliability with a 3-year guarantee o Plug-and-forget nano receiver that stays in your laptop o Comfy, contoured shape o Mouse o Nano receiver o 1 AA battery (pre-installed) o User documentation o 3-year manufacturer's guarantee and full product support System Requirements Windows Vista, Windows 7, Windows 8, Windows 10 Mac OS X 10.5 or later Chrome OS Linux kernel 2.6+ USB port | Ebuyer |
Logitech Wireless Mouse M185 1000dpi Optical Ambidextrous Black / Grey | Distrelec |
Where can I find additional details, specifications and documents for a 910-002235?
Additional datasheets, footprints and schematics for 910-002235 are listed on our Part Details page. You can also find images and similar parts to 910-002235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 910-002235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 910-002235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 910-002235 fall under?
The 910-002235 is listed under Logitech Parts.
Can I view similar or alternative parts?
You can view similar parts to 910-002235 when available in the Logitech Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 910-002235 you can contact the distributor directly for product support, shipping queries etc.
Is the 910-002235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 910-002235 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Ebuyer and Distrelec have stock available or on a lead time for 910-002235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 910-002235 often in real-time on the comparison pages.
What if I can't find stock of 910-002235?
You can fill out our help required form which you can use to request a quote for 910-002235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.