91-NWR28H-CRO Panel Mount Indicators, Bases & Lenses by Visual Communications Company

PANEL INDICATOR, 7.37MM, RED, 28VDC

Status: Unknown
Series: 90 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.17

Distributor Stock
Logo for RS Americas
RS Americas
from US$6.17
-
Buy Now

Specifications

LED Color Red
Operating Voltage 28VDC
Mounting Hole Dia 7.37mm
Forward Current If 16.5mA
Luminous Intensity 2.8cd
Product Range 90 Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 91-NWR28H-CRO?

Additional datasheets, footprints and schematics for 91-NWR28H-CRO are listed on our Part Details page. You can also find images and similar parts to 91-NWR28H-CRO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 91-NWR28H-CRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91-NWR28H-CRO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 91-NWR28H-CRO fall under?

The 91-NWR28H-CRO is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 91-NWR28H-CRO when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 91-NWR28H-CRO you can contact the distributor directly for product support, shipping queries etc.

Is the 91-NWR28H-CRO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 91-NWR28H-CRO have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for 91-NWR28H-CRO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 91-NWR28H-CRO often in real-time on the comparison pages.

What if I can't find stock of 91-NWR28H-CRO?

You can fill out our help required form which you can use to request a quote for 91-NWR28H-CRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay