91-NWR12H-CRO Part Information
Details for 91-NWR12H-CRO by Visual Communications
Visual Communications Parts
Part Specifications
LED Color | Red |
Operating Voltage | 12VDC |
Mounting Hole Dia | 7.37mm |
Forward Current If | 20mA |
Luminous Intensity | 2.8cd |
IP / NEMA Rating | - |
Product Range | 90 Series |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 91-NWR12H-CRO?
Additional datasheets, footprints and schematics for 91-NWR12H-CRO are listed in our Part Details tab. You can also find the 91-NWR12H-CRO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91-NWR12H-CRO in the Pricing & Inventory tab next to part details. You can view 91-NWR12H-CRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91-NWR12H-CRO fall under?
The 91-NWR12H-CRO is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 91-NWR12H-CRO when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91-NWR12H-CRO you can contact the distributor directly for product support, shipping queries etc.
Is the 91-NWR12H-CRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91-NWR12H-CRO have stock available?
There is no stock from authorised distributors for 91-NWR12H-CRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91-NWR12H-CRO often in real-time on the comparison pages.
What if I can't find stock of 91-NWR12H-CRO?
You can fill out our help required form which you can use to request a quote for 91-NWR12H-CRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.