91-NWA28H-CAO Part Information
Details for 91-NWA28H-CAO by Visual Communications
Visual Communications Parts
Part Specifications
LED Color | Amber |
Operating Voltage | 28VDC |
Mounting Hole Dia | 7.37mm |
Forward Current If | 16.5mA |
Luminous Intensity | 7.5cd |
IP / NEMA Rating | - |
Product Range | 90 Series |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 91-NWA28H-CAO?
Additional datasheets, footprints and schematics for 91-NWA28H-CAO are listed in our Part Details tab. You can also find the 91-NWA28H-CAO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91-NWA28H-CAO in the Pricing & Inventory tab next to part details. You can view 91-NWA28H-CAO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91-NWA28H-CAO fall under?
The 91-NWA28H-CAO is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 91-NWA28H-CAO when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91-NWA28H-CAO you can contact the distributor directly for product support, shipping queries etc.
Is the 91-NWA28H-CAO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91-NWA28H-CAO have stock available?
There is no stock from authorised distributors for 91-NWA28H-CAO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91-NWA28H-CAO often in real-time on the comparison pages.
What if I can't find stock of 91-NWA28H-CAO?
You can fill out our help required form which you can use to request a quote for 91-NWA28H-CAO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.