Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Gold |
Centre Contact Resistance | 5mohm |
Connector Mounting Orientation | Surface |
Insulation Resistance | 10Mohm |
Operating Frequency Max | 6GHz |
Operating Temperature Max | +90°C |
Operating Temperature Min | -40°C |
Outer Contact Resistance | 2.5mohm |
Termination Method | Solder |
VSWR | 1.12 |
Withstand Voltage | 500V |
Working Voltage | 170V |
RF Connector, MMCX Straight PCB jack(f) | HUBER+SUHNER 90_MMCX-S50-0-55/119_OE | RS Americas |
Str SMT PCB jack MMCX 50ohm edge mount | RS |
Rf Coax Conn, Jack, Pcb, 50 Ohm Rohs Compliant: Yes |Huber+Suhner 90_MMCX-S50-0-55/119_OE | Newark Electronics |
RF COAX CONN, JACK, PCB, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a 90MMCX-S50-0-55/119OE?
Additional datasheets, footprints and schematics for 90MMCX-S50-0-55/119OE are listed on our Part Details page. You can also find images and similar parts to 90MMCX-S50-0-55/119OE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90MMCX-S50-0-55/119OE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90MMCX-S50-0-55/119OE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90MMCX-S50-0-55/119OE fall under?
The 90MMCX-S50-0-55/119OE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 90MMCX-S50-0-55/119OE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90MMCX-S50-0-55/119OE you can contact the distributor directly for product support, shipping queries etc.
Is the 90MMCX-S50-0-55/119OE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90MMCX-S50-0-55/119OE have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 90MMCX-S50-0-55/119OE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90MMCX-S50-0-55/119OE often in real-time on the comparison pages.
What if I can't find stock of 90MMCX-S50-0-55/119OE?
You can fill out our help required form which you can use to request a quote for 90MMCX-S50-0-55/119OE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.