Status: | Unknown |
---|---|
Series: | 90HB Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
No stock
|
Buy Now | |
RS Americas
from US$3.46
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
-
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6VDC |
Contact Current DC Max | 100mA |
Product Range | 90HB Series |
Switch, DIP, 0.370 in. L x 0.290 in. W x 0.165 in. H, 3, 10 mA, 30 VDC, SPST | Grayhill 90HBW03PT | RS Americas |
Switch, DIP, Surface MountABLE, 3 Positi | RS |
Dip Switch, 3Pos, Spst, Slide, Smd | Newark Electronics |
90HB Series Low Profile SPST 3 Position Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 3 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycle/SwitchCycle 2.54mm SMD Tube | Avnet America |
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 3 Pos | Sager |
Where can I find additional details, specifications and documents for a 90HBW03PT?
Additional datasheets, footprints and schematics for 90HBW03PT are listed on our Part Details page. You can also find images and similar parts to 90HBW03PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90HBW03PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90HBW03PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90HBW03PT fall under?
The 90HBW03PT is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 90HBW03PT when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90HBW03PT you can contact the distributor directly for product support, shipping queries etc.
Is the 90HBW03PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90HBW03PT have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 90HBW03PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90HBW03PT often in real-time on the comparison pages.
What if I can't find stock of 90HBW03PT?
You can fill out our help required form which you can use to request a quote for 90HBW03PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.