Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Interface | USB |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 50mm |
External Width | 50mm |
Kit Contents Descriptive | Interface and connecting cable |
No. of Bits | 10bit |
JOYSTICK, USB, INTERFACE & CABLE | element14 |
Where can I find additional details, specifications and documents for a 909998?
Additional datasheets, footprints and schematics for 909998 are listed on our Part Details page. You can also find images and similar parts to 909998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 909998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 909998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 909998 fall under?
The 909998 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to 909998 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 909998 you can contact the distributor directly for product support, shipping queries etc.
Is the 909998 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 909998 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 909998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 909998 often in real-time on the comparison pages.
What if I can't find stock of 909998?
You can fill out our help required form which you can use to request a quote for 909998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.