Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9097616027,
7-1197066-4 |
No distributors results available
Fluid Type | Lubricating Oil, Gasoline, Diesel Fuel, Antifreeze, Battery Acid, Water, Hydraulic Fluid |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Wall Thickness (Nominal) | .55mm, .021in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Cut Length | 1.102in, 28mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 9097616027?
Additional datasheets, footprints and schematics for 9097616027 are listed on our Part Details page. You can also find images and similar parts to 9097616027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9097616027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9097616027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9097616027 fall under?
The 9097616027 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9097616027 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9097616027 you can contact the distributor directly for product support, shipping queries etc.
Is the 9097616027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9097616027 have stock available?
There is no stock from authorised distributors for 9097616027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9097616027 often in real-time on the comparison pages.
What if I can't find stock of 9097616027?
You can fill out our help required form which you can use to request a quote for 9097616027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.