Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
909356-000,
9-1197943-9 |
Module Material | Aluminum/Polyarylene Thermoplastic |
---|---|
Insert Type | Environmental |
Insert Style | Socket |
Rear Grommet | With |
Interfacial Seal | Without |
Number of Positions | 5 |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .065 – .109in, 1.65 – 2.77mm |
Wire Size | 16AWG |
Shell Size | 25.4 [1] |
Kit Type | MTCP Power Block |
Product Type | Connector Kit |
Connector & Contact Terminates To | Wire & Cable |
909356-000 9-1197943-9 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 909356-000?
Additional datasheets, footprints and schematics for 909356-000 are listed on our Part Details page. You can also find images and similar parts to 909356-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 909356-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 909356-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 909356-000 fall under?
The 909356-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 909356-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 909356-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 909356-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 909356-000 have stock available?
Authorised distributors including Heilind Electronics and Avnet America have stock available or on a lead time for 909356-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 909356-000 often in real-time on the comparison pages.
What if I can't find stock of 909356-000?
You can fill out our help required form which you can use to request a quote for 909356-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.