Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Height | 8.7mm |
---|---|
External Diameter | 6mm |
External Width | 6mm |
Overall Length | 8.7mm |
RoHS Compliant | Yes |
LED Holder, Right Angle, 5mm LED, Single Level, 0.112in. Center Line, 2 Lead, Mo | Bivar Inc. 909-235 NT | RS Americas |
LED Holder,Right Angle,5 mm LED, Single Level, 0.112 Cent | Heilind Electronics |
LED Holder, Right Angle, 5mm LED | RS |
Spacer/Standoff, Nylon, 6Mm X 8.7Mm | Newark Electronics |
909-235 Series Single 5 mm Natural LED Holder - T-1 3/4 | Future Electronics |
Where can I find additional details, specifications and documents for a 909-235 NT?
Additional datasheets, footprints and schematics for 909-235 NT are listed on our Part Details page. You can also find images and similar parts to 909-235 NT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 909-235 NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 909-235 NT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 909-235 NT fall under?
The 909-235 NT is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 909-235 NT when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 909-235 NT you can contact the distributor directly for product support, shipping queries etc.
Is the 909-235 NT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 909-235 NT have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 909-235 NT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 909-235 NT often in real-time on the comparison pages.
What if I can't find stock of 909-235 NT?
You can fill out our help required form which you can use to request a quote for 909-235 NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.