Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 2LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Holder |
External Length | 8.74mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
Holder Material | Nylon 6.6 |
909-235 Series Single 5 mm Black LED Holder - T-1 3/4 | Future Electronics |
Led Holder, Black, 5Mm Led | Newark Electronics |
LED HOLDER, BLACK, 5MM LED | element14 |
Where can I find additional details, specifications and documents for a 909-235 BK?
Additional datasheets, footprints and schematics for 909-235 BK are listed on our Part Details page. You can also find images and similar parts to 909-235 BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 909-235 BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 909-235 BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 909-235 BK fall under?
The 909-235 BK is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 909-235 BK when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 909-235 BK you can contact the distributor directly for product support, shipping queries etc.
Is the 909-235 BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 909-235 BK have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 909-235 BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 909-235 BK often in real-time on the comparison pages.
What if I can't find stock of 909-235 BK?
You can fill out our help required form which you can use to request a quote for 909-235 BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.