Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9088924002 |
Fluid Type | Brake Fluid, Hydraulic Fluid, Water, Aviation Fuel, Diesel Fuel, Lubricating Oil |
---|---|
Material Systems Code | 25 |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Black |
Material | Crosslinked Elastomer |
Size Range | .189 – .374in, 4.8 – 9.5mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Product Source | US |
Packaging Method | Cut Piece |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Recovery Temperature | 175°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 150°C |
Operating Temperature Range | -75 – 150°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves HS-TBG 3/8 BK PRICE PER METER | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9088924002?
Additional datasheets, footprints and schematics for 9088924002 are listed on our Part Details page. You can also find images and similar parts to 9088924002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9088924002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9088924002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9088924002 fall under?
The 9088924002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9088924002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9088924002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9088924002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9088924002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 9088924002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9088924002 often in real-time on the comparison pages.
What if I can't find stock of 9088924002?
You can fill out our help required form which you can use to request a quote for 9088924002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.