Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | Acrylic |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164ft |
Tape Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DOUBLE COATED TAPE, PET, 50M X 19MM | element14 |
Double Coated Tape, Pet, 50M X 19Mm | Newark Electronics |
Accessory Type | Alignment Tool |
---|---|
RoHS Compliant | NA |
Brush and Forked Tip, 8.00 in., Stainless Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9088?
Additional datasheets, footprints and schematics for 9088 are listed on our Part Details page. You can also find images and similar parts to 9088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9088 fall under?
The 9088 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 9088 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9088 you can contact the distributor directly for product support, shipping queries etc.
Is the 9088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9088 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 9088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9088 often in real-time on the comparison pages.
What if I can't find stock of 9088?
You can fill out our help required form which you can use to request a quote for 9088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.