908751N002 Connector Backshells & Adapters by TE Connectivity

HET-A-04B-CS2099

Status: Active
Series: -
RoHS: Unknown
Aliases: 908751N002,
2-1201857-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Style HexaShield
Operating Temperature Range -65 – 175°C, -85 – 347°F

Alternative Descriptions

Circular MIL Spec Backshells HET-A-04B-CS2099 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 908751N002?

Additional datasheets, footprints and schematics for 908751N002 are listed on our Part Details page. You can also find images and similar parts to 908751N002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 908751N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908751N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 908751N002 fall under?

The 908751N002 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 908751N002 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 908751N002 you can contact the distributor directly for product support, shipping queries etc.

Is the 908751N002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 908751N002 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 908751N002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 908751N002 often in real-time on the comparison pages.

What if I can't find stock of 908751N002?

You can fill out our help required form which you can use to request a quote for 908751N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay