Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
908751-000,
7-1197058-9 |
Prices starting from US$13.23
Insert Material | Sn96 Ag Solder Alloy |
---|---|
Shield Plating Material | Pre-Tin |
Shield Material | Copper Braid with Activated Rosin Flux |
Plating Material | Cadmium Plating over Electroless Nickel |
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
Color | Olive Drab |
Ferrule Material | Copper Alloy |
インサートのタイプ | Solder Preform with Activated Rosin Flux |
20 AWG Shielded Pairs (Max) | 3 |
22 AWG Shielded Pairs (Max) | 4 |
Wire Bundle Diameter (Max) | 4.2mm, .165in |
Cable Shield Diameter (Max) | 6.2mm, .244in |
Cable Shield Diameter (Min) | 3.5mm, .138in |
Cable Bundle Diameter (Max) | .35in, 8.9mm |
Cable Bundle Diameter (Min) | 4.3mm, .169in |
Cable Size | Medium |
Comment | Terminates 1 to 4 cable shields to one ferrule. |
Product Type | Terminator |
Cable Type | Single, Multi-Conductors Shielded |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C |
Solder Sleeves & Shield Tubing Het-A-04B |Raychem Te Connectivity 908751-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HEXASHIELD | Rapid Electronics |
Cable Accessories Terminator Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Solder Sleeves & Shield Tubing HEXASHIELD EC7879-000 | Sager |
Where can I find additional details, specifications and documents for a 908751-000?
Additional datasheets, footprints and schematics for 908751-000 are listed on our Part Details page. You can also find images and similar parts to 908751-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908751-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908751-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908751-000 fall under?
The 908751-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to 908751-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908751-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 908751-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 908751-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 908751-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908751-000 often in real-time on the comparison pages.
What if I can't find stock of 908751-000?
You can fill out our help required form which you can use to request a quote for 908751-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.