Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | PCB Mount |
Mounting Hole Dia | 0.61mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Test Point Pin, Pcb, Solder | Newark Electronics |
IC SOCKETS & CARD CONNECTORS | Future Electronics |
Solder mount PCB Pin | Mill-Max 9081-0-00-15-00-00-080 | RS Americas |
TEST POINT PIN, 0.61MM, PCB | element14 |
Circuit Board Hardware - PCB PC PIN .024 SOLDER | Sager |
Where can I find additional details, specifications and documents for a 9081-0-00-15-00-00-08-0?
Additional datasheets, footprints and schematics for 9081-0-00-15-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 9081-0-00-15-00-00-08-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9081-0-00-15-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9081-0-00-15-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9081-0-00-15-00-00-08-0 fall under?
The 9081-0-00-15-00-00-08-0 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 9081-0-00-15-00-00-08-0 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9081-0-00-15-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9081-0-00-15-00-00-08-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9081-0-00-15-00-00-08-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 9081-0-00-15-00-00-08-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9081-0-00-15-00-00-08-0 often in real-time on the comparison pages.
What if I can't find stock of 9081-0-00-15-00-00-08-0?
You can fill out our help required form which you can use to request a quote for 9081-0-00-15-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.