Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 1A |
Voltage Rating VDC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | DIN Rail |
Pitch Spacing | 13mm |
RoHS Compliant | No |
Terminal Block, Din, 16-10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 9080GCB10?
Additional datasheets, footprints and schematics for 9080GCB10 are listed on our Part Details page. You can also find images and similar parts to 9080GCB10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9080GCB10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9080GCB10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9080GCB10 fall under?
The 9080GCB10 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9080GCB10 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9080GCB10 you can contact the distributor directly for product support, shipping queries etc.
Is the 9080GCB10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9080GCB10 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 9080GCB10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9080GCB10 often in real-time on the comparison pages.
What if I can't find stock of 9080GCB10?
You can fill out our help required form which you can use to request a quote for 9080GCB10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.