Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 0.125" |
External Width | 4.7mm |
Inner Diameter | 3.2mm |
Outer Diameter | 4.7mm |
Overall Length | 0.125" |
RoHS Compliant | Yes |
Pcb Mounting, Round, Nylon 6, 0.125Inch | Newark Electronics |
908 Series Universal .125 in Long Nylon Tubular Spacer | Future Electronics |
Where can I find additional details, specifications and documents for a 908-125?
Additional datasheets, footprints and schematics for 908-125 are listed on our Part Details page. You can also find images and similar parts to 908-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908-125 fall under?
The 908-125 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 908-125 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908-125 you can contact the distributor directly for product support, shipping queries etc.
Is the 908-125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 908-125 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 908-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908-125 often in real-time on the comparison pages.
What if I can't find stock of 908-125?
You can fill out our help required form which you can use to request a quote for 908-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.