Status: | Unknown |
---|---|
Series: | SBE320 SBX350 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
19,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
19,627
in stock
|
Buy Now | |
element14
from US$0.09
|
19,627
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,526
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
356
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
356
in stock
|
Buy Now | |
RS Americas
from US$18.96
|
41
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | SBE320 SBX350 Series |
---|---|
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 0000AWG |
Contact Plating | Silver Plated Contacts |
For Use With | SB 350 Connectors |
Contact SB 4/0 AWG 350 A 1.10 in. (Max.) | Anderson Power Products 908 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-5 |
MSCP | 12 |
Average Bulb Life | 50h |
Product Range | - |
Power Rating | 9W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type A Receptacle |
Cable Length - Metric | 259mm |
Cable Length - Imperial | 10.2" |
USB Standard | - |
Jacket Color | Black |
Electronic Marking | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #4, SOLDER | element14 |
TERMINAL LUG 0.12 HOLE LUG" | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Brass Tin Plate .120 inch Long Lock washer Terminal Lug | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#4 | Sager |
Where can I find additional details, specifications and documents for a 908?
Additional datasheets, footprints and schematics for 908 are listed on our Part Details page. You can also find images and similar parts to 908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 908 fall under?
The 908 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 908 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 908 you can contact the distributor directly for product support, shipping queries etc.
Is the 908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 908 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 908 often in real-time on the comparison pages.
What if I can't find stock of 908?
You can fill out our help required form which you can use to request a quote for 908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.