Options for Price Comparison
Distributor Statistics for 907945-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 907945-000
Details for 907945-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

907945-000 by TE Connectivity

TXR21AB90-1612AI

Part Information

907945-000 image
Not applicable for solder process capability
Status: Active
Aliases: 907945-000, 1-1197053-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
12
Material:
Aluminum
TE Adapter Code:
21
Color:
Olive Drab
Cable Diameter Range:
.375 – .6in, 9.5 – 15.2mm
Cable Entry Diameter:
.01 – .75in, .2 – 19.1mm
Connector Detail Specification Number:
MS3121, MS3111, MS3110, MS3116, MS3120, MS3128, MS3126
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Style:
Tinel-Lock Adapter
Connector Shell Size:
16
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR12AI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 16 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe