907841-000 Connector Backshells & Adapters by TE Connectivity

TXR78AB90-2210BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 907841-000,
3-1197052-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size 10
Material Aluminum
Color Olive Drab
TE Adapter Code 78
Cable Diameter Range .313 – .5in, 7.9 – 12.7mm
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Connector Detail Specification Number Patt 121B
Connector General Specification Number BS9522 F0032 (AB), VG 95234
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR10BI
Connector Shell Size 22
Adapter Angle 90
Style Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 907841-000?

Additional datasheets, footprints and schematics for 907841-000 are listed on our Part Details page. You can also find images and similar parts to 907841-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 907841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 907841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 907841-000 fall under?

The 907841-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 907841-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 907841-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 907841-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 907841-000 have stock available?

There is no stock from authorised distributors for 907841-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 907841-000 often in real-time on the comparison pages.

What if I can't find stock of 907841-000?

You can fill out our help required form which you can use to request a quote for 907841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay