Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$21.36 |
38
|
Buy Now | |
Heilind Electronics | US$0.15 |
2,732
|
Buy Now | |
Newark Electronics | US$0.13 |
1,037
|
Buy Now | |
element14 | US$0.13 |
1,037
|
Buy Now | |
RS Americas | US$0.12 |
750
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
637
|
Buy Now | |
Transfer Multisort Elektronik | US$5.94 |
1
|
Buy Now | |
Rutronik | US$0.21 |
-
|
Buy Now | |
Avnet America | US$90.28 |
-
|
Buy Now | |
Carlton-Bates | US$0.26 |
-
|
Buy Now | |
Sager | US$0.14 |
-
|
Buy Now |
Stud Size - Imperial | #2 |
---|---|
Stud Size - Metric | M2 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Terminal, Mechanical Lug, #2, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #2, SOLDER | element14 |
Terminal Lug, Lockwasher, Brass, Tin Plate, Length .464, Hole Size .093 | Keystone Electronics 907 | RS Americas |
LOCKWASHER SOLDER LUG .018 | Rutronik |
Lug | Carlton-Bates |
Terminals LUG LOCKING TERM | Sager |
Status: | Unknown |
---|---|
Series: | SB 350 Series |
RoHS: | Compliant |
Product Range | SB 350 Series |
---|---|
Contact Gender | Tab |
Contact Termination Type | Crimp |
Wire Size AWG Max | 00AWG |
Contact Plating | Silver |
For Use With | Anderson SB 350 Series Housing Connectors |
RoHS Compliant | Yes |
Contact | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 907?
Additional datasheets, footprints and schematics for 907 are listed on our Part Details page. You can also find images and similar parts to 907 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 907 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 907 fall under?
The 907 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 907 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 907 you can contact the distributor directly for product support, shipping queries etc.
Is the 907 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 907 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 907.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 907 often in real-time on the comparison pages.
What if I can't find stock of 907?
You can fill out our help required form which you can use to request a quote for 907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.