Status: | Unknown |
---|---|
Series: | 906-122 Series |
RoHS: | Unknown |
Fibre Optic Connector Type | SMA |
---|---|
Fibre Type | - |
Fibre Diameter | 100µm / 140µm |
Connector Body Material | Metal Body |
Product Range | 906-122 Series |
Body Material | Stainless Steel |
Conn SMA Multimode Simplex PL Crimp ST Cable Mount <0.8dB | Avnet America |
CONN, SMA 144um | Mouser Electronics |
Sma Fiber Optic Connector, 100/140 Um | Newark Electronics |
Where can I find additional details, specifications and documents for a 906-122-5000?
Additional datasheets, footprints and schematics for 906-122-5000 are listed on our Part Details page. You can also find images and similar parts to 906-122-5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 906-122-5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 906-122-5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 906-122-5000 fall under?
The 906-122-5000 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 906-122-5000 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 906-122-5000 you can contact the distributor directly for product support, shipping queries etc.
Is the 906-122-5000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 906-122-5000 have stock available?
Authorised distributors including Avnet America, Mouser Electronics and Newark Electronics have stock available or on a lead time for 906-122-5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 906-122-5000 often in real-time on the comparison pages.
What if I can't find stock of 906-122-5000?
You can fill out our help required form which you can use to request a quote for 906-122-5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.