Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG59B |
---|---|
Wire Gauge | 23AWG |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 1 / 23AWG |
Outer Diameter | 6.15mm |
Wire Size | 23AWG |
CABLE, COAX, RG59B/U, BLACK, 30.5M | Farnell |
COAXIAL CABLE RG59B/U | RS |
Coaxial Cable, Rg-59B/U, 100Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 9059B BK005?
Additional datasheets, footprints and schematics for 9059B BK005 are listed on our Part Details page. You can also find images and similar parts to 9059B BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9059B BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9059B BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9059B BK005 fall under?
The 9059B BK005 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9059B BK005 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9059B BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 9059B BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9059B BK005 have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for 9059B BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9059B BK005 often in real-time on the comparison pages.
What if I can't find stock of 9059B BK005?
You can fill out our help required form which you can use to request a quote for 9059B BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.