9058AC BK005 Coaxial Cable by Alpha Wire

CABLE COAX RG58A/U BLACK 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.79

Distributor Stock
Logo for Farnell
Farnell
from US$76.29
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$107.20
2
in stock
Buy Now
Logo for element14
element14
from US$134.68
1
in stock
Buy Now
Logo for RS
RS
from US$84.49
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$63.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$113.51
-
Buy Now

Specifications

Coaxial Cable Type RG58A
Wire Gauge 20AWG
Conductor Area CSA -
Impedance 50ohm
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Black
Jacket Material PVC
Conductor Material Tinned Copper
No. of Max Strands x Strand Size 19 x 0.18mm
External Diameter 4.95mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 0.0071
Outer Diameter 4.95mm
Wire Size 20AWG

Alternative Descriptions

Cable, Coaxial, Rg-58A/U, 21Awg, 50 Ohm, 100Ft, Black | Newark Electronics
CABLE, COAX, RG58A/U, BLACK, 30.5M | element14
AE COAX | RS
Alpha Wire 9058AC BK005 Coaxial Cable Black (100ft reel) | Rapid Electronics
Coaxial Cable, RG58A/U, 20 AWG, TC, 19x0.0071, Braid Shld, TC, PE Ins, Blk, PVC jkt | Alpha Wire 9058AC BK005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9058AC BK005?

Additional datasheets, footprints and schematics for 9058AC BK005 are listed on our Part Details page. You can also find images and similar parts to 9058AC BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9058AC BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9058AC BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9058AC BK005 fall under?

The 9058AC BK005 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 9058AC BK005 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9058AC BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 9058AC BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9058AC BK005 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 9058AC BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9058AC BK005 often in real-time on the comparison pages.

What if I can't find stock of 9058AC BK005?

You can fill out our help required form which you can use to request a quote for 9058AC BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay