Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
905802-000,
1197038-7 |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
1,198
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
1,198
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
1,198
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
1,198
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Sager
from US$1.16
|
-
|
Buy Now |
Lead Plating Material | Tin |
---|---|
Lead Stranding | Stranded |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Yes |
Jacket Outside Diameter | 2.65mm, .105in |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | 2.63mm, .105in |
Pre-Installed Lead Wire Size | .38mm², 22AWG, 754CMA |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Temperature Indicator Type | None |
Product Type | Shield Terminator |
Temperature Indicator | None |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing St63-2-55-22-90 |Raychem Te Connectivity 905802-000 | Newark Electronics |
Solder Sleeves&Shield Tubing ST63-2-55-22-90 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
WIRE/CABLE MISC. 905802-000 | Avnet America |
Solder Sleeves & Shield Tubing ST63-2-55-22-90 | Sager |
Where can I find additional details, specifications and documents for a 905802-000?
Additional datasheets, footprints and schematics for 905802-000 are listed on our Part Details page. You can also find images and similar parts to 905802-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 905802-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 905802-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 905802-000 fall under?
The 905802-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 905802-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 905802-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 905802-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 905802-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 905802-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 905802-000 often in real-time on the comparison pages.
What if I can't find stock of 905802-000?
You can fill out our help required form which you can use to request a quote for 905802-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.