9050AO10EV02 Pneumatics by Schneider Electric

TIME DELAY RELAY, SPDT, 0.1S-1M, 600VAC

Status: Unknown
Series: JCK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$455.31

Distributor Stock
Logo for Farnell
Farnell
from US$671.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$462.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$455.31
-
Buy Now
Logo for element14
element14
from US$706.50
-
Buy Now

Specifications

Reset Time 29ms
Operating Temperature Min 68°F
Operating Temperature Max 104°F
Product Range JCK Series
Time Max 0.1s
RoHS Compliant Yes

Alternative Descriptions

Time Delay Relay, Spdt, 0.1S-1M, 600Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9050AO10EV02?

Additional datasheets, footprints and schematics for 9050AO10EV02 are listed on our Part Details page. You can also find images and similar parts to 9050AO10EV02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9050AO10EV02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9050AO10EV02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9050AO10EV02 fall under?

The 9050AO10EV02 is listed under Automation & Process Control > Pneumatics > Timers.

Can I view similar or alternative parts?

You can view similar parts to 9050AO10EV02 when available in the Timers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9050AO10EV02 you can contact the distributor directly for product support, shipping queries etc.

Is the 9050AO10EV02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9050AO10EV02 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9050AO10EV02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9050AO10EV02 often in real-time on the comparison pages.

What if I can't find stock of 9050AO10EV02?

You can fill out our help required form which you can use to request a quote for 9050AO10EV02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay