Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9043013001,
6-1197027-0 |
Wire Color | BK |
---|---|
Conductor Material | Tin-Plated Copper |
Jacket Color | Black |
Jacket Material | Thermorad |
Insulation Material | Polyolefin |
Number of Conductors | 1 |
Number of Strands | 37 |
Wire Diameter | .64in, 16.2mm |
Overall Outside Diameter | .64in, 16.2mm |
Strand Size | 27AWG |
Conductor Diameter | .472in, 12mm |
Wire Size | 134765CMA, 70mm² |
Conductor Size | 70mm² |
Insulation Diameter | 14.55mm |
Voltage Rating | 600/1000VAC |
Comment | With IEC Class 6 conductor |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
Where can I find additional details, specifications and documents for a 9043013001?
Additional datasheets, footprints and schematics for 9043013001 are listed on our Part Details page. You can also find images and similar parts to 9043013001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9043013001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9043013001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9043013001 fall under?
The 9043013001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 9043013001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9043013001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9043013001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9043013001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 9043013001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9043013001 often in real-time on the comparison pages.
What if I can't find stock of 9043013001?
You can fill out our help required form which you can use to request a quote for 9043013001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.