904 Connectors by Keystone Electronics

TERMINAL MECHANICAL LUG #6 SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$16.41
39
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.11
7,020
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
1,957
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.11
1,638
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
394
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.15
-
Buy Now
Logo for Sager
Sager
from US$0.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Stud Size - Imperial #6
Stud Size - Metric M3.5
Terminal Material Brass
Product Range -
Body Material Brass
Connector Type Lug Mechanical
Contact Material Brass
Mounting Hole Dia 0.093

Alternative Descriptions

TERMINAL LUG | Heilind Electronics
TERMINAL, MECHANICAL LUG, #6, SOLDER | Farnell
Terminal Lug Lockwasher Brass Tin Plate Length .875 Hole Size #6 | Keystone Electronics 904 | RS Americas
Brass Tin Plate .875 inch Long Lockwasher Terminal Lug | Future Electronics
Lug | Carlton-Bates
Terminals LUG LOCKING MATTE TINNED#6 | Sager


904 Semiconductors - Tools by Adafruit Industries

INA219 High Side DC Current Sensor Breakout - 26V ±3.2A Max

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Adafruit INA219 High Side DC Current Sensor | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 904?

Additional datasheets, footprints and schematics for 904 are listed on our Part Details page. You can also find images and similar parts to 904 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 904 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 904 fall under?

The 904 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.

Can I view similar or alternative parts?

You can view similar parts to 904 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 904 you can contact the distributor directly for product support, shipping queries etc.

Is the 904 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 904 have stock available?

Authorised distributors including Heilind Electronics, Farnell, Heilind Electronics Asia, RS Americas and Future Electronics have stock available or on a lead time for 904.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 904 often in real-time on the comparison pages.

What if I can't find stock of 904?

You can fill out our help required form which you can use to request a quote for 904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay