Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
902837J001,
3-1197016-5 |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .039in, 1mm |
Expanded Inside Diameter (Min) | 2.59mm, .102in |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Voltage (Max) | .6kV |
Product Source | US, China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Resistant To | Strain, Wrinkling |
Fluid Resistance | None |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -30 – 125°C |
Heat Shrink Tubing And Sleeves V2-2.0-0-Sp-Sm |Raychem Te Connectivity 902837J001 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V2-2.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 902837J001?
Additional datasheets, footprints and schematics for 902837J001 are listed on our Part Details page. You can also find images and similar parts to 902837J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 902837J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 902837J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 902837J001 fall under?
The 902837J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 902837J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 902837J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 902837J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 902837J001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Sager and Farnell have stock available or on a lead time for 902837J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 902837J001 often in real-time on the comparison pages.
What if I can't find stock of 902837J001?
You can fill out our help required form which you can use to request a quote for 902837J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.