9018 Part Information
Details for 9018 by Keystone Electronics
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.1410 |
1000 | 0.1070 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Type | Dual Side Lock-In Support |
PCB Support Material | Nylon (Polyamide) |
External Width | 4.572mm |
Body Diameter | 4.6mm |
Overall Length | 3.2mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PCB MOUNTING, ROUND NYLON 4.6Mm x 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:-; External Width:4.572mm; Product Range:-; Body Diameter:4.6mm; Overall Length:3.2mm RoHS Compliant: Yes | Newark Electronics
Details for 9018 by Abbatron
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.1410 |
1000 | 0.1070 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Alternative Part Descriptions
- SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 9018?
Additional datasheets, footprints and schematics for 9018 are listed in our Part Details tab. You can also find the 9018 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9018 in the Pricing & Inventory tab next to part details. You can view 9018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9018 fall under?
The 9018 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 9018 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9018 you can contact the distributor directly for product support, shipping queries etc.
Is the 9018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9018 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9018 often in real-time on the comparison pages.
What if I can't find stock of 9018?
You can fill out our help required form which you can use to request a quote for 9018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.