901727-000 Interconnect Devices by TE Connectivity

S02-18-R

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1197008-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.91
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.85
-
Buy Now
Logo for Sager
Sager
from US$1.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Plating Material Tin
Lead Color White/Blue
Lead Stranding Stranded
Pre-Installed Lead Type MIL-W-22759/32
Pre-Installed Lead No
Jacket Outside Diameter .14in, 4.3mm
Shield Outside Diameter (Min) .085in, 2.15mm
Overall Length 16.5mm, .65in
Wire Size .14mm², 26AWG
Expanded Inside Diameter (Min) 5.08mm, .2in
Recovered Inside Diameter (Max) .05in, 1.25mm
Pre-Installed Lead Wire Size .61mm²
MIL/NAS Specification (MIL-S-83519, NAS-1747) M83519/2
Government Qualified No
Temperature Indicator Yes
Temperature Indicator Type Thermochromic
Product Type Shield Terminator
Resistance Properties Immersion Protection

Compatible Parts


Alternative Descriptions

Solder Sleeve, Pvdf, 16.5Mm, Blue, 26Awg | Newark Electronics
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America
Solder Sleeves & Shield Tubing S02-18-R | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 901727-000?

Additional datasheets, footprints and schematics for 901727-000 are listed on our Part Details page. You can also find images and similar parts to 901727-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 901727-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901727-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 901727-000 fall under?

The 901727-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 901727-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 901727-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 901727-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 901727-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 901727-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 901727-000 often in real-time on the comparison pages.

What if I can't find stock of 901727-000?

You can fill out our help required form which you can use to request a quote for 901727-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay