Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | 1/4"-18 NPTF |
---|---|
Operating Pressure Min | 0psi |
Operating Pressure Max | 100psi |
Contact Configuration | DPDT |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Screw Clamp Terminals |
Pressure Switch, Dpdt, 100Psi | Newark Electronics |
Pressure Switch Adj Diff, 0 To 28.3 In Mercury, Diaphragm, Dpdt, 1/4 Nptf | Telemecanique Sensors 9016GAW21 | RS Americas |
PRESSURE SWITCH, DPDT, 100PSI, 125V | Farnell |
Where can I find additional details, specifications and documents for a 9016GAW21?
Additional datasheets, footprints and schematics for 9016GAW21 are listed on our Part Details page. You can also find images and similar parts to 9016GAW21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9016GAW21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9016GAW21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9016GAW21 fall under?
The 9016GAW21 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to 9016GAW21 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9016GAW21 you can contact the distributor directly for product support, shipping queries etc.
Is the 9016GAW21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9016GAW21 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9016GAW21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9016GAW21 often in real-time on the comparison pages.
What if I can't find stock of 9016GAW21?
You can fill out our help required form which you can use to request a quote for 9016GAW21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.