9011-05-10 Relays by Coto Technology

RELAY REED SPST-NO 100V 0.25A THT

Status: Unknown
Series: 9011 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Farnell
Farnell
from US$7.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.78
2
in stock
Buy Now
Logo for element14
element14
from US$6.89
2
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range 9011 Series
Relay Mounting Through Hole
Coil Resistance 500ohm
Switching Current Max 250mA
Switching Voltage Max 100V
Approvals & Standards -
SVHC No SVHC (15-Jan-2019)
Coil Voltage Max 6.5VDC
Coil Voltage VDC Nom 5V
Contact Current DC Max 250mA
Contact Resistance 150mohm
Contact Voltage DC Max 100V
External Depth 10.16mm
External Height 6.73mm
External Length / Height 6.73mm
External Width 3.81mm
Insulation Resistance 1000Gohm
Must Actuate Voltage 3.75VDC
Must Release Voltage 0.4VDC
No. of Electrical Operations 250000000
No. of Mechanical Operations 250000000
Operating Temperature Max 85°C
Operating Temperature Min -20°C
Operating Time 0.35ms
Release Time 0.1ms
Switch Current Max 250mA
Switch Power Max 3W
Type Magnetic Shield

Alternative Descriptions

Relay, Reed, Spst-No, 100V, 0.25A, Tht | Newark Electronics
RELAY, REED, SPST-NO, 100V, 0.25A, THT | element14
Reed Relay, MINI SIP, Mounting5 VDC, 1A SPST-NOES Shield: N/A, RF Shield: N/A | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9011-05-10?

Additional datasheets, footprints and schematics for 9011-05-10 are listed on our Part Details page. You can also find images and similar parts to 9011-05-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9011-05-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9011-05-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9011-05-10 fall under?

The 9011-05-10 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 9011-05-10 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9011-05-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 9011-05-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9011-05-10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 9011-05-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9011-05-10 often in real-time on the comparison pages.

What if I can't find stock of 9011-05-10?

You can fill out our help required form which you can use to request a quote for 9011-05-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay