Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 48W |
---|---|
Output Voltage Max | 46V |
Output Current | 1.05A |
LED Driver Mode | Constant Current |
Input Voltage Min | 220V |
Input Voltage Max | 240V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Depth | 30.5mm |
Length | 133mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Width | 40mm |
Where can I find additional details, specifications and documents for a 9010481050P?
Additional datasheets, footprints and schematics for 9010481050P are listed on our Part Details page. You can also find images and similar parts to 9010481050P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9010481050P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9010481050P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9010481050P fall under?
The 9010481050P is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 9010481050P when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9010481050P you can contact the distributor directly for product support, shipping queries etc.
Is the 9010481050P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9010481050P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 9010481050P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9010481050P often in real-time on the comparison pages.
What if I can't find stock of 9010481050P?
You can fill out our help required form which you can use to request a quote for 9010481050P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.