Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.91
|
No stock
|
Buy Now |
Output Power Max | 36W |
---|---|
Output Voltage Max | 48V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 220V |
Input Voltage Max | 240V |
Product Range | - |
Approval Bodies | CE VDE |
Depth | 30.5mm |
Dimming Control Type | PWM |
Height | 30.5mm |
Input Frequency | 50Hz |
Length | 133mm |
No. of Channels | 2Channels |
No. of Outputs | 1Outputs |
Output Power | 36W |
Output Voltage | 48V |
Power Rating | 36W |
Power Supply Mounting | Chassis |
Power Supply Type | Enclosed |
Termination Style | Flying Leads |
Width | 40mm |
Where can I find additional details, specifications and documents for a 901036701P240DL?
Additional datasheets, footprints and schematics for 901036701P240DL are listed on our Part Details page. You can also find images and similar parts to 901036701P240DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901036701P240DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901036701P240DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901036701P240DL fall under?
The 901036701P240DL is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 901036701P240DL when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901036701P240DL you can contact the distributor directly for product support, shipping queries etc.
Is the 901036701P240DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901036701P240DL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 901036701P240DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901036701P240DL often in real-time on the comparison pages.
What if I can't find stock of 901036701P240DL?
You can fill out our help required form which you can use to request a quote for 901036701P240DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.