901018350P LED Power Supplies by Unknown

LED DRIVER AC-DC CC 0.35A 58V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$37.13


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Output Power Max 18W
Output Voltage Max 58V
Output Current 350mA
LED Driver Mode Constant Current
Input Voltage Min 100V
Input Voltage Max 265V
Product Range -
SVHC No SVHC (15-Jun-2015)
Approval Bodies CE UL VDE
Depth 30.5mm
Height 30.5mm
Input Frequency 60Hz
Length 133mm
No. of Outputs 1Outputs
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Power Rating 18VA
Power Supply Type Enclosed
Width 40mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 901018350P?

Additional datasheets, footprints and schematics for 901018350P are listed on our Part Details page. You can also find images and similar parts to 901018350P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 901018350P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901018350P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 901018350P fall under?

The 901018350P is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 901018350P when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 901018350P you can contact the distributor directly for product support, shipping queries etc.

Is the 901018350P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 901018350P have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 901018350P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 901018350P often in real-time on the comparison pages.

What if I can't find stock of 901018350P?

You can fill out our help required form which you can use to request a quote for 901018350P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay