9010121050P LED Power Supplies by Unknown

LED DRIVER AC-DC CC 1.05A 12.5V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.81


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Output Power Max 12W
Output Voltage Max 12.5V
Output Current 1.05A
LED Driver Mode Constant Current
Input Voltage Min 120V
Input Voltage Max 240V
Product Range -
Depth 23mm
Length 81mm
No. of Channels 1Channels
Operating Temperature Max 50°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +50°C
Output Power 12W
Output Voltage 12.5V
Power Supply Mounting Chassis
Termination Style Flying Leads
Width 40mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9010121050P?

Additional datasheets, footprints and schematics for 9010121050P are listed on our Part Details page. You can also find images and similar parts to 9010121050P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9010121050P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9010121050P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9010121050P fall under?

The 9010121050P is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 9010121050P when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9010121050P you can contact the distributor directly for product support, shipping queries etc.

Is the 9010121050P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9010121050P have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 9010121050P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9010121050P often in real-time on the comparison pages.

What if I can't find stock of 9010121050P?

You can fill out our help required form which you can use to request a quote for 9010121050P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay