Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.72
|
No stock
|
Buy Now |
Output Power Max | 12W |
---|---|
Output Voltage Max | 12.5V |
Output Current | 1.05A |
LED Driver Mode | Constant Current |
Input Voltage Min | 120V |
Input Voltage Max | 240V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Depth | 28mm |
Length | 100mm |
No. of Channels | 1Channels |
Operating Temperature Max | 35°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +35°C |
Output Power | 12W |
Output Voltage | 12.5V |
Power Supply Mounting | Chassis |
Termination Style | Flying Leads |
Width | 40mm |
Where can I find additional details, specifications and documents for a 9010121050?
Additional datasheets, footprints and schematics for 9010121050 are listed on our Part Details page. You can also find images and similar parts to 9010121050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9010121050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9010121050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9010121050 fall under?
The 9010121050 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 9010121050 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9010121050 you can contact the distributor directly for product support, shipping queries etc.
Is the 9010121050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9010121050 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 9010121050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9010121050 often in real-time on the comparison pages.
What if I can't find stock of 9010121050?
You can fill out our help required form which you can use to request a quote for 9010121050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.