Output Power Max | 10W |
---|---|
Output Voltage Max | 15V |
Output Current | 700mA |
LED Driver Mode | - |
Input Voltage Min | 120V |
Input Voltage Max | 240V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE UL VDE |
Depth | 23mm |
Height | 23mm |
Input Frequency | 60Hz |
Length | 81mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Output Power | 10W |
Output Voltage | 15V |
Power Rating | 10VA |
Power Supply Mounting | Chassis |
Power Supply Type | Enclosed |
Termination Style | Flying Leads |
Width | 40mm |
Where can I find additional details, specifications and documents for a 901010700P?
Additional datasheets, footprints and schematics for 901010700P are listed on our Part Details page. You can also find images and similar parts to 901010700P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901010700P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901010700P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901010700P fall under?
The 901010700P is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 901010700P when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901010700P you can contact the distributor directly for product support, shipping queries etc.
Is the 901010700P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901010700P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 901010700P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901010700P often in real-time on the comparison pages.
What if I can't find stock of 901010700P?
You can fill out our help required form which you can use to request a quote for 901010700P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.