Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 6W |
---|---|
Output Voltage Max | 14V |
Output Current | 500mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 120V |
Input Voltage Max | 277V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE UL VDE |
Depth | 25mm |
Height | 25mm |
Input Frequency | 60Hz |
Length | 45mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +50°C |
Output Power | 6W |
Output Voltage | 14V |
Power Rating | 6VA |
Power Supply Mounting | Chassis |
Power Supply Type | Enclosed |
Termination Style | Flying Leads |
Width | 45mm |
Led Driver Power Supply, 120 V, 277 V, 6 W, 500 Ma, 14 V Rohs Compliant: Yes |LIGHTECH 901006501 | Newark Electronics |
Where can I find additional details, specifications and documents for a 901006501?
Additional datasheets, footprints and schematics for 901006501 are listed on our Part Details page. You can also find images and similar parts to 901006501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901006501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901006501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901006501 fall under?
The 901006501 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 901006501 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901006501 you can contact the distributor directly for product support, shipping queries etc.
Is the 901006501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901006501 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 901006501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901006501 often in real-time on the comparison pages.
What if I can't find stock of 901006501?
You can fill out our help required form which you can use to request a quote for 901006501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.