Status: | Unknown |
---|---|
Series: | Helagrip HGBC2-5 Series |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | + |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | 3.5mm |
Cable Diameter Max | 5mm |
Cable Diameter Min | 2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Helagrip HGBC2-5 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 901-11064?
Additional datasheets, footprints and schematics for 901-11064 are listed on our Part Details page. You can also find images and similar parts to 901-11064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-11064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-11064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-11064 fall under?
The 901-11064 is listed under HellermanTyton Parts.
Can I view similar or alternative parts?
You can view similar parts to 901-11064 when available in the HellermanTyton Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-11064 you can contact the distributor directly for product support, shipping queries etc.
Is the 901-11064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-11064 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 901-11064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-11064 often in real-time on the comparison pages.
What if I can't find stock of 901-11064?
You can fill out our help required form which you can use to request a quote for 901-11064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.