Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.85
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
1,285
in stock
|
Buy Now | |
element14
from US$13.17
|
973
in stock
|
Buy Now | |
Sager
from US$0.88
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
-
|
Buy Now | |
Rapid Electronics
from US$10.54
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Carlton-Bates
from US$1.71
|
-
|
Buy Now |
For Use With | Lorlin Keylock Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Steel |
Switch Key | Newark Electronics |
KEY, SPARE, COMMON, (PAIR) | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-5 |
MSCP | 3.7 |
Average Bulb Life | 500h |
Power Rating | 3.97W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 304.8mm |
---|---|
Compressed Length | 181mm |
Compression Load Max | 57N |
External Diameter | 25.4mm |
Wire Diameter | 1.8mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Black |
External Diameter | 25.4mm |
Colour | Black |
RoHS Compliant | Yes |
RCA Phono Connectors RT AGL PHONO JK TIN | Sager |
Socket | Transfer Multisort Elektronik |
PHONO JACK (BLACK INSULATOR) | Heilind Electronics |
Female Receptacle 2 Contact Push Pull 90â–‘ Snap Fit PC Phono Jack | Future Electronics |
Phono Jack, Snap-Fit, 90 Degree, Hortizontal, .465 H, Brass, Tin Plate, Black | Keystone Electronics 901 | RS Americas |
Jack, RCA Phono | Carlton-Bates |
Where can I find additional details, specifications and documents for a 901?
Additional datasheets, footprints and schematics for 901 are listed on our Part Details page. You can also find images and similar parts to 901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901 fall under?
The 901 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 901 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901 you can contact the distributor directly for product support, shipping queries etc.
Is the 901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901 often in real-time on the comparison pages.
What if I can't find stock of 901?
You can fill out our help required form which you can use to request a quote for 901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.